EN
  • EN
  • DE

TLA-3T103-T

Part No TLA-3T103-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217735-TLA-3T103-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-3T103-T CAD Model

Description

The TLA-3T103-T is a common mode choke coil manufactured by TDK Corporation, designed to suppress common mode noise in various electronic circuits. These coils are particularly effective in mitigating electromagnetic interference (EMI) and ensuring signal integrity. The TLA series is known for its compact size and reliable performance, making it suitable for applications where space is limited but noise suppression is critical.

Applications:

  • Signal lines in electronic devices: Used to reduce common mode noise on data and signal lines, improving signal quality.
  • Power lines in electronic devices: Filters common mode noise from power lines, preventing interference with other components.
  • USB and HDMI cables: Incorporated into cable designs to minimize EMI and ensure high-quality data transmission.
  • Automotive electronics: Employed in automotive systems to suppress noise from various electronic modules.
  • Industrial equipment: Used in industrial machinery and control systems to improve the reliability of electronic components.

Features:

  • Compact size: Designed for applications where space is limited.
  • High impedance at high frequencies: Offers excellent common mode noise suppression at higher frequencies.
  • Low DC resistance: Ensures minimal impact on signal integrity and power efficiency.
  • High rated current: Capable of handling significant current levels without saturation or performance degradation.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental safety.

Benefits:

  • Improved signal integrity: Reduces common mode noise, enhancing the clarity and reliability of signal transmission.
  • Enhanced EMI suppression: Minimizes electromagnetic interference, preventing disruption of nearby electronic devices.
  • Increased system reliability: Protects sensitive electronic components from noise-induced damage.
  • Compact design: Allows for easy integration into space-constrained applications.
  • Compliance with safety standards: Meets industry safety and environmental regulations, ensuring safe operation.

Additional Details:

The TLA-3T103-T common mode choke coil is characterized by its specific impedance at various frequencies, its rated current, and its DC resistance. It is designed to operate within a certain temperature range and can withstand specific environmental conditions. The component is typically surface-mounted, which facilitates automated assembly processes. The specific inductance and impedance characteristics will vary based on the datasheet which should be consulted for specific application requirements.

You May Also Be Interested in

Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess