EN
  • EN
  • DE
  • IT

LM2852YMXA-1.2

Part No LM2852YMXA-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 1.2V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 2A
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198104-LM2852YMXA-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852YMXA-1.2 CAD Model

Description

Product Overview: LM2852YMXA-1.2

The LM2852YMXA-1.2 from Texas Instruments is a highly efficient, fast synchronous buck regulator that is designed to provide a fixed output voltage of 1.2V. This compact power management integrated circuit is suitable for a wide range of applications, from portable devices to complex, high-performance electronics.

Key Features

  • Output Voltage: The device delivers a steady 1.2V output, which is ideal for powering low-voltage digital cores in processors and ASICs.
  • High Efficiency: With synchronous rectification and an advanced MOSFET design, the LM2852YMXA-1.2 achieves high efficiency, reducing heat and power loss in systems.
  • Fast Transient Response: The regulator's excellent transient response ensures stable operation during rapid load changes, which is critical for maintaining performance in digital circuits.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 1.5MHz to 4MHz, providing flexibility in balancing efficiency and component size.
  • Integrated Features: It includes built-in features such as soft-start, over-current protection, and thermal shutdown, enhancing system reliability and simplifying design.

Applications

The LM2852YMXA-1.2 is versatile and can be used in various applications, including:

  • Point of Load (POL) conversions
  • Networking and telecommunications equipment
  • Consumer electronics
  • Portable and battery-powered devices
  • Embedded systems

Package and Availability

This regulator comes in a compact 14-pin leadless LLP package, which is suitable for space-constrained applications. The package is designed for efficient thermal performance and minimal footprint on a PCB. For current pricing, availability, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

With its combination of efficiency, speed, and integration, the LM2852YMXA-1.2 is an excellent choice for designers looking to optimize their power management solutions in a variety of electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG
Lowest to $20.1077

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6230 $56.2300
25+ $4.6137 $115.3425
38+ $4.4695 $169.8410
52+ $4.3253 $224.9156
67+ $4.1812 $280.1404
90+ $3.7486 $337.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,766 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess