The LM2852YMXAX-3.3 from Texas Instruments is a highly efficient, synchronous monolithic buck regulator that is designed to deliver a fixed output voltage of 3.3V. This regulator is part of the LM2852 series, which is known for its fast transient response and exceptional load regulation characteristics, making it ideal for a wide range of applications in modern electronics.
Key Features
- Output Voltage: Provides a fixed 3.3V output, which is a common voltage used in digital circuits.
- High-Efficiency Synchronous Operation: Integrates both high-side and low-side switches to minimize power loss and improve efficiency.
- Adjustable Switching Frequency: The switching frequency can be set from 500 kHz to 2 MHz, allowing flexibility for optimizing efficiency and component size.
- Load Current: Capable of delivering up to 2A of continuous load current, making it suitable for powering a variety of ICs and devices.
- Voltage Mode Control: Provides tight regulation and fast transient response, which is crucial for maintaining voltage stability under varying load conditions.
- Thermal Shutdown: Enhances safety by shutting down the regulator to prevent overheating.
- Small Footprint: Available in a compact 14-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.
Applications
The LM2852YMXAX-3.3 is suitable for a diverse array of applications, including but not limited to:
- FPGA and DSP power supplies
- Point of Load (POL) conversions
- Networking and telecommunication equipment
- Consumer electronics
- Portable devices
Quality and Reliability
As with all Texas Instruments products, the LM2852YMXAX-3.3 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is RoHS compliant and designed to meet the requirements of a wide range of industrial and commercial temperature ranges.
For detailed product specifications, application notes, and support tools, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.