EN
  • EN
  • DE

LM2900D

Part No LM2900D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 20V/µs
Gain Bandwidth Product 2.5 MHz
Current - Input Bias 30 nA
Current - Supply 6.2mA (x4 Channels)
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 4.4 V
Voltage - Supply Span (Max) 32 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number LM2900
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TEXTISLM2900D,LM2900DG4-ND,2156-LM2900D,LM2900DE4-ND,296-33308-5,LM2900DE4,LM2900D-ND,LM2900DG4
Standard Package 50
Win Source Part Number 1321643-LM2900D
Ultra Librarian 3D Model Ultra Librarian LM2900D CAD Model

Description

Introducing the Texas Instruments LM2900D Quadruple Operational Amplifier

The LM2900D from Texas Instruments is a versatile and robust quadruple operational amplifier that is designed to cater to a wide array of applications. This device is part of the LM2900 series and comes in a compact SOIC-14 package, making it suitable for space-constrained applications without sacrificing performance.

One of the standout features of the LM2900D is its ability to operate from a single power supply over a wide range of voltages, or if required, from dual supplies. This flexibility allows designers to incorporate the LM2900D into systems with varying power requirements, making it an ideal choice for consumer electronics, automotive, and industrial applications.

With a typical voltage supply range of 3V to 32V (or ±1.5V to ±16V for dual supply configurations), the LM2900D ensures reliable performance in different environments and conditions. The device also boasts a high current drive capability, which is essential for driving heavier loads.

The LM2900D features a high gain bandwidth product and a fast slew rate, which are crucial parameters for applications requiring quick response times and efficient signal amplification. Its low input bias current and input offset voltage contribute to accurate signal processing, reducing errors and enhancing system reliability.

Additionally, the LM2900D is designed with protection against short-circuits, ensuring that the device remains safe and functional even under fault conditions. This feature is particularly important in applications where reliability and safety are paramount.

Whether you're designing audio amplifiers, voltage followers, integrators, or active filters, the Texas Instruments LM2900D provides the necessary performance and reliability. Its combination of features makes it a suitable operational amplifier for both hobbyist projects and professional designs.

Overall, the LM2900D is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits that meet the diverse needs of the electronics industry. With the LM2900D, engineers and designers can expect a balance of performance, versatility, and durability for their electronic designs.

For detailed specifications, application notes, and further information, visit the Texas Instruments official website or consult the LM2900D datasheet.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6346 $50.7680
195+ $0.5207 $101.5365
300+ $0.5045 $151.3500
410+ $0.4882 $200.1620
530+ $0.4719 $250.1070
710+ $0.4231 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 775 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess