EN
  • EN
  • DE

LM2901N/NOPB

Part No LM2901N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Low-Power Low-Offset Voltage Quad Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 85°C
Package 14-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 14-DIP
Win Source Part Number 1198173-LM2901N/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2901
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2901N/NOPB CAD Model

Description

The LM2901N/NOPB is a versatile quad differential comparator produced by Texas Instruments, designed for applications requiring multiple voltage comparisons. This integrated circuit is capable of operating over a wide range of voltages, from a single 2V supply up to a dual ±18V supply, making it suitable for a variety of electronic systems.

This comparator features four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Each comparator has been specifically designed to operate with a low supply current, making it ideal for battery-powered devices and other low-power applications. The LM2901N/NOPB is characterized for operation from -40°C to 125°C, ensuring reliable performance in diverse environmental conditions.

One of the key advantages of the LM2901N/NOPB is its open-collector outputs, which allow wired-AND connections and provide the capability to connect the output to different voltage levels, independent of the supply voltage. This feature is particularly useful in mixed-voltage systems and allows for easy interfacing with digital logic components.

The device is provided in an industry-standard 14-pin PDIP (Plastic Dual-In-Line Package), which is RoHS compliant and lead-free (NOPB: No Lead (Pb) Plating). The LM2901N/NOPB can be used in a range of applications including limit comparators, simple analog-to-digital converters, pulse, square-wave, and time delay generators, as well as voltage monitoring and window comparators.

With its robust design and reliable performance, the LM2901N/NOPB from Texas Instruments is an ideal choice for designers looking for a cost-effective solution for their voltage comparison needs. Its versatility and ease of use make it a valuable component in applications ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6372 $50.9760
195+ $0.5229 $101.9655
300+ $0.5065 $151.9500
410+ $0.4902 $200.9820
530+ $0.4739 $251.1670
710+ $0.4248 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess