The LM2902PWR is a high-quality, advanced technology product from Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Design: low-power, quad-operational amplifier
- Power supply voltages: from 3V to 32V (or up to ±16V for split power supplies)
- Feature: large output voltage swing, getting as close as 0V regardless of the voltage supply
- Feature: low power drain, which is independent of the magnitude of the power supply voltage
- Design: differential input voltage ranges equal to the power supply voltage, and it can drive loads up to 50 mA
- Package: 14-pin TSSOP package
- Features: excellent thermal performance and high input impedance