EN
  • EN
  • DE

LM2902VQDRQ1-S

Part No LM2902VQDRQ1-S
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 739318-LM2902VQDRQ1-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2902VQDRQ1-S CAD Model

Description

The LM2902VQDRQ1-S is a high-quality automotive-grade operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and performance in a variety of conditions.

Key Features

  • Quad Operational Amplifiers: The device includes four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages.
  • Low Supply-Current Drain: The LM2902VQDRQ1-S is suitable for battery-powered devices due to its low supply-current drain, which is independent of the magnitude of the supply voltage.
  • Wide Supply Voltage Range: It operates on supply voltages from 3V to 32V for single supply configurations or ±1.5V to ±16V for dual supply modes, making it extremely versatile for automotive electronics.
  • Common-Mode Input Voltage Range: The input common-mode voltage range includes ground, allowing direct sensing near ground in single-supply applications.
  • Differential Input Voltage Range: The device can handle differential input voltage ranges equal to the supply voltage range.
  • Low Input Bias and Offset Parameters: Ensuring accuracy in measurement and control systems, the LM2902VQDRQ1-S features low input bias and offset currents/parameters.
  • Automotive Qualification Standard: This product meets the AEC-Q100 qualification, ensuring automotive-grade quality and performance.

Applications

The LM2902VQDRQ1-S is ideal for use in a variety of automotive applications, including:

  • Control systems
  • Sensor interfaces
  • Power management solutions
  • Automotive infotainment systems

Package and Quality

This operational amplifier is available in a 14-pin SOIC package, which is designed for a compact footprint and ease of integration into various electronic assemblies. Texas Instruments' commitment to quality ensures that each LM2902VQDRQ1-S operational amplifier meets stringent quality control standards for automotive industry compliance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess