EN
  • EN
  • DE

LM2931AZ-5.0/LFT3

Part No LM2931AZ-5.0/LFT3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Cut Tape (CT),Tape & Box (TB)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.3V @ 100mA
Current - Output 100mA
Current - Quiescent (Iq) 15 mA
Current - Supply (Max) 30 mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number LM2931
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM2931AZ-5.0/LFT3CT,LM2931AZ-5.0/LFT3-ND,296-LM2931AZ-5.0/LFT3TB
Standard Package 2,000
Win Source Part Number 1070509-LM2931AZ-5.0/LFT3
Ultra Librarian 3D Model Ultra Librarian LM2931AZ-5.0/LFT3 CAD Model

Description

LM2931AZ-5.0/LFT3 Voltage Regulator by Texas Instruments

The LM2931AZ-5.0/LFT3 is a robust, low-dropout voltage regulator designed by Texas Instruments, engineered to maintain a consistent 5V output with excellent accuracy. This regulator is part of the LM2931 series, which is distinguished for its low quiescent current and ability to withstand challenging conditions, making it an ideal choice for automotive and battery-powered applications.

Key Features of LM2931AZ-5.0/LFT3

  • Output Voltage: Precisely regulated 5V output, suitable for a wide range of electronic devices and applications.
  • Dropout Voltage: Low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • Current Rating: Capable of supplying up to 100mA of output current, making it suitable for small-scale applications.
  • Quiescent Current: Extremely low in standby mode, which reduces power consumption when the device is in idle state.
  • Load and Line Regulation: Maintains stable output despite variations in input voltage and load, ensuring reliable performance.
  • Thermal Shutdown and Current Limiting: Built-in protection features safeguard the regulator and connected components from excessive currents and temperatures.
  • Wide Operating Temperature Range: With a range from -40°C to 125°C, it's well-suited for harsh environments and automotive applications.

Applications

The LM2931AZ-5.0/LFT3 is versatile and can be employed in a variety of applications, including:

  • Automotive electronics
  • Portable battery-powered devices
  • Microcontroller power supplies
  • Low-power instrumentation

With its robust design and reliable performance, the LM2931AZ-5.0/LFT3 from Texas Instruments is an excellent choice for designers seeking a dependable 5V regulator. Whether you are dealing with sensitive electronics or looking for a component that can withstand the rigors of automotive applications, this voltage regulator delivers consistent performance and durability.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess