EN
  • EN
  • DE

LM2931AZ-5.0/NOPB

Part No LM2931AZ-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 15mA to 30mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 206338-LM2931AZ-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931AZ-5.0/NOPB CAD Model

Description

The LM2931AZ-5.0/NOPB is a highly efficient, low dropout voltage regulator designed and manufactured by Texas Instruments, a globally recognized leader in the field of semiconductors.

  • Product: LM2931AZ-5.0/NOPB
  • Manufacturer: Texas Instruments
  • Output Voltage: 5.0V
  • Input Voltage: Up to 30V
  • Output Current: 100mA
  • Feature: Low dropout voltage
  • Features: Built-in protection against short circuits and thermal overload, withstands transient excess voltages
  • Package: TO-92

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9221 $57.6630
65+ $1.5772 $102.5180
100+ $1.5279 $152.7900
140+ $1.4786 $207.0040
175+ $1.4293 $250.1275
235+ $1.2814 $301.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess