EN
  • EN
  • DE

LM2931IBP-5.0/NOPB

Part No LM2931IBP-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A 6USMD / LDO Regulator Pos 5V 0.1A 6-Pin uSMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.3V @ 100mA
Output Current 100mA
Operating Supply Current 1mA ~ 15mA
PSRR 55dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-VFBGA
Manufacturer Package 6-uSMD
Win Source Part Number 778889-LM2931IBP-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2931
Introduction Date March 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2931IBP-5.0/NOPB CAD Model

Description

LM2931IBP-5.0/NOPB Low Dropout Regulator

The LM2931IBP-5.0/NOPB from Texas Instruments is a robust, low-dropout voltage regulator specifically designed for automotive and industrial applications. This regulator offers a stable 5.0V output with a dropout voltage typically at 0.4V at a 100mA load, making it an excellent choice for low-voltage electronics where minimal power loss is crucial.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for TTL, CMOS, and other standard logic families.
  • Load Regulation: Exceptional load regulation characteristics ensure a stable voltage supply even with fluctuating loads.
  • Low Dropout: The low dropout voltage allows the regulator to continue to provide a regulated output even when the supply voltage is very close to the output voltage.
  • Current Limiting: Built-in current limiting protects the device against overload and short-circuit conditions.
  • Thermal Shutdown: Integrated thermal shutdown feature prevents damage from overheating.
  • Reverse Battery Protection: Capable of withstanding reverse battery installation without damage to the regulator or the system.
  • Automotive Grade: Designed to meet the rigorous standards of automotive applications, ensuring reliability and performance in harsh environments.

Applications

The LM2931IBP-5.0/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable consumer electronics
  • Power management for microcontrollers

Product Specifications

The device is offered in a TO-220 package and operates over a wide temperature range from -40°C to 125°C. The LM2931IBP-5.0/NOPB can deliver up to 100mA of continuous output current, which is suitable for low power applications. It also features a quiescent current of 1mA that further enhances its efficiency in battery-powered devices.

With its built-in protection features and stable performance, the LM2931IBP-5.0/NOPB is a reliable and efficient solution for maintaining a regulated power supply in a variety of challenging conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess