EN
  • EN
  • DE

LM1117LDX-5.0/NOPB

Part No LM1117LDX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A 8WSON / LDO Regulator Pos 5V 0.8A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 5V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA ~ 10mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 778641-LM1117LDX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM1117
Introduction Date June 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM1117LDX-5.0/NOPB CAD Model

Description

The LM1117LDX-5.0/NOPB is a linear voltage regulator from Texas Instruments, designed to offer a precise 5.0V output with a high level of stability and efficiency. This component is part of the LM1117 family, which is renowned for its reliability and performance in a wide range of applications.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, which is ideal for powering 5V electronics.
  • Current Capability: Capable of delivering up to 800mA of continuous output current, making it suitable for moderate power needs.
  • Low Dropout Voltage: Features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown protection prevents damage from overheating, enhancing the regulator's longevity.
  • Current Limiting: Built-in current limiting functionality safeguards the device and the load from excessive current conditions.
  • Package: Available in a small surface-mount package, which is suitable for space-constrained applications.
  • Lead-Free: The NOPB designation indicates that the product is lead-free, making it compliant with RoHS regulations and environmentally friendly.

Applications

The LM1117LDX-5.0/NOPB is versatile and can be used in a variety of electronic devices, including:

  • Consumer electronics such as media players, GPS devices, and handheld gaming systems
  • Embedded systems and microcontroller-based projects
  • Portable battery-powered devices
  • Networking equipment like routers and switches
  • Industrial instruments requiring a stable 5V supply

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM1117LDX-5.0/NOPB is no exception. It undergoes rigorous testing to ensure performance and durability, making it a trusted choice for both commercial and industrial applications. The device's robust design allows it to operate over a wide temperature range, further enhancing its reliability.

Whether you're designing a new product or looking for a reliable 5V power solution, the LM1117LDX-5.0/NOPB from Texas Instruments is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess