Product Overview: LM2936QMP-3.3/NOPB
The LM2936QMP-3.3/NOPB from Texas Instruments is a highly reliable, automotive-grade, low-dropout voltage regulator specifically designed to maintain stability and performance in harsh automotive environments. This regulator offers a fixed output voltage of 3.3V, which is ideal for powering sensitive electronic components in a variety of automotive applications, including body control modules, sensors, and microcontrollers.
Key Features
- Output Voltage: The device provides a stable 3.3V output, making it suitable for a wide range of low-voltage applications.
- Low Dropout: With a low dropout voltage, the LM2936QMP-3.3/NOPB ensures efficient operation even when the input voltage is close to the output voltage, which is particularly useful in automotive battery-powered circuits.
- High Accuracy: The output voltage is accurate to within ±3%, ensuring reliable operation of connected components.
- Low Quiescent Current: The quiescent current is typically 50µA, which helps in reducing power consumption when the vehicle is in standby mode or turned off.
- Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
- Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the LM2936QMP-3.3/NOPB is qualified for use in automotive applications.
- Package: The device is available in a compact SOT-223 package, which is suitable for space-constrained applications.
Applications
The LM2936QMP-3.3/NOPB is well-suited for a variety of automotive applications, including:
- Automotive infotainment systems
- GPS navigation units
- Electronic control units (ECUs)
- Power supplies for sensors and microcontrollers
- Standby power circuits
With its robust design and reliable performance, the LM2936QMP-3.3/NOPB voltage regulator is an excellent choice for designers looking to fulfill the stringent power requirements of modern automotive electronics. Its ability to operate in extreme conditions, coupled with its power-saving features, makes it a versatile solution for maintaining the integrity and functionality of automotive systems.