Product Overview: LM2936QMX-5.0
The LM2936QMX-5.0 is a high-quality, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device offers a fixed output voltage of 5.0V, making it ideally suited for a wide range of applications that require a stable and reliable power supply.
Key Features
- Low Dropout Voltage: The LM2936QMX-5.0 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This is particularly beneficial in battery-operated devices where maximizing battery life is critical.
- High Accuracy: This regulator provides a high accuracy output voltage with a tolerance of ±3%, which is essential for sensitive electronic components that require precise voltage levels for optimal performance.
- Low Quiescent Current: With a quiescent current of only 15µA, the LM2936QMX-5.0 is an excellent choice for portable and battery-powered applications where power conservation is paramount.
- Thermal Shutdown and Current Limit Protection: Built-in safety features such as thermal shutdown and current limit protection safeguard the device and the application circuit from damage due to overheating and overcurrent conditions.
Applications
The LM2936QMX-5.0 is versatile and can be used in a variety of electronic devices, including but not limited to:
- Automotive electronics
- Battery-powered equipment
- Microcontroller power supply
- Portable communication devices
- Power management for IoT devices
Product Specifications
Parameter
Value
Output Voltage (V)
5.0
Dropout Voltage (Typ)
0.4V at 50mA
Output Current (Max)
50mA
Quiescent Current (Typ)
15µA
Package / Case
SOT-23-5
For those seeking a reliable and efficient voltage regulator, the LM2936QMX-5.0 from Texas Instruments is an excellent choice that combines performance with robust protection features.