EN
  • EN
  • DE
  • IT

LM2937IMP-12/NOPB

Part No LM2937IMP-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.4A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 1V @ 50mA
Output Current 400mA
Operating Supply Current 2mA to 20mA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 1V @ 500mA
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 110860-LM2937IMP-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2937IMP-12/NOPB CAD Model

Description

The LM2937IMP-12/NOPB is a high-quality, reliable, and efficient voltage regulator manufactured by Texas Instruments, a globally recognized leader in semiconductor technology.

  • Output Voltage: 12V
  • Current Output: 500mA
  • Input Voltage Spikes: Up to 60V
  • Quiescent Current: 10mA
  • Package: Small-outline package (SOT-223)
  • Surface Mount: Yes
  • Thermal Shutdown: Yes
  • Safe-Area Compensation: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 100MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Lowest to $1.6178
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.1936
Analog Devices Inc.
IC REG LINEAR 1.3V 2A 8LFCSP
Lowest to $11.0868
Microchip Technology
IC REG LINEAR 12V 3A TO263-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Texas Instruments
IC REG LINEAR POS ADJ 1A 6WSON / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)
Lowest to $1.5444
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7969 $53.9070
70+ $1.4744 $103.2080
110+ $1.4283 $157.1130
145+ $1.3822 $200.4190
190+ $1.3361 $253.8590
255+ $1.1979 $305.4645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,066 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess