EN
  • EN
  • DE

LM2940-50CKCSE3

Part No LM2940-50CKCSE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 26V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.8V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 15 mA
Current - Supply (Max) 60 mA
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number LM2940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-20851-5,-296-20851-5-ND,296-20851-5,-LM2940-50CKCSE3-NDR,TEXTISLM2940-50CKCSE3,-LM2940,2156-LM2940-50CKCSE3-TI
Standard Package 50
Win Source Part Number 1069943-LM2940-50CKCSE3
Ultra Librarian 3D Model Ultra Librarian LM2940-50CKCSE3 CAD Model

Description

The LM2940-50CKCSE3 is a robust low-dropout voltage regulator designed by Texas Instruments, engineered to deliver a stable 5V output with a maximum current of 1A. This high-performance component is a perfect solution for a wide range of applications requiring efficient power management and a steady voltage supply.

Key Features

  • Output Voltage: Fixed 5V with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous current.
  • Dropout Voltage: Low dropout performance ensures efficiency, with a typical value of 0.5V at full load.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and reverse battery protection for enhanced reliability and safety.
  • Package: Available in a TO-263 surface-mount package, suitable for automated assembly processes.

Applications

The LM2940-50CKCSE3 is ideal for use in automotive electronics, portable devices, and any system that requires a reliable 5V power source. Its low dropout voltage and robust protection features make it particularly well-suited for harsh environments where stable power is critical.

Performance and Quality

Texas Instruments is known for its commitment to quality and performance, and the LM2940-50CKCSE3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and longevity in a range of operating conditions. The device's thermal performance is optimized for effective heat dissipation, contributing to its overall stability and durability.

Environmental Compliance

The LM2940-50CKCSE3 complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

With its combination of performance, reliability, and environmental compliance, the LM2940-50CKCSE3 from Texas Instruments stands out as an exemplary voltage regulator for demanding applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess