EN
  • EN
  • DE

LM2941T/LF03

Part No LM2941T/LF03
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A TO220-5 / LDO Regulator Pos 5V to 20V 1A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 1V @ 1A
Output Current 1A
Operating Supply Current 10mA ~ 15mA
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778901-LM2941T/LF03
Popularity Medium
Supply and Demand Status Limited
Family Name LM2941
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2941T/LF03 CAD Model

Description

The LM2941T/LF03 from Texas Instruments is a versatile and reliable low dropout linear voltage regulator designed to deliver a stable and adjustable output. This regulator offers a maximum output current of 1A and is capable of maintaining a low dropout voltage of just 0.5V at full load, ensuring efficient operation even in low headroom applications.

Key Features

  • Adjustable Output: The output voltage can be adjusted from 5V to 20V, providing flexibility for various applications.
  • Low Dropout Voltage: With a dropout voltage of just 0.5V at full load, the LM2941T/LF03 maintains efficiency and reduces power loss.
  • High Output Current: Capable of delivering up to 1A of continuous output current, making it suitable for a wide range of power needs.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: Integrated current limiting safeguards the regulator and the load from damage due to excessive current.
  • Low Quiescent Current: The device's quiescent current is low, which is beneficial for battery-powered applications where power conservation is critical.

Applications

The LM2941T/LF03 is ideal for a broad spectrum of applications, including but not limited to:

  • Automotive electronics
  • Portable battery-powered devices
  • Microprocessor power supplies
  • Peripheral power supplies

Product Specifications

Parameter Value
Output Voltage Range 5V to 20V
Output Current 1A
Dropout Voltage 0.5V @ 1A
Package Type TO-220

With its robust design and comprehensive protection features, the LM2941T/LF03 from Texas Instruments stands out as a solid choice for those in need of a dependable voltage regulation solution.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6481 $51.0734
34+ $2.9933 $101.7722
52+ $2.8997 $150.7844
72+ $2.8062 $202.0464
93+ $2.7127 $252.2811
124+ $2.4320 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess