EN
  • EN
  • DE

LM307D

Part No LM307D
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1069967-LM307D
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM307D CAD Model

Description

The LM307D is a high-performance operational amplifier (op-amp) designed and manufactured by the renowned Texas Instruments. This precision electronic component is widely recognized for its stability and versatility in various applications, including analog signal processing and control systems. The LM307D is part of the LMx07 series, known for their reliability and consistency in performance.

Key Features

  • High Gain Bandwidth: The LM307D offers a substantial gain bandwidth product, which ensures that it can handle a wide range of frequencies without significant signal degradation.
  • Low Offset Voltage: One of the critical characteristics of the LM307D is its low input offset voltage, which is essential for high-precision applications where accuracy is paramount.
  • Wide Supply Voltage Range: The device can operate with a supply voltage range that accommodates various power supply configurations, making it suitable for diverse electronic systems.
  • Short-Circuit Protection: The LM307D includes built-in short-circuit protection, enhancing the durability and longevity of the op-amp by preventing damage due to accidental short circuits.
  • Output Stage with High Load Capacity: It features an output stage capable of driving high loads, which makes it ideal for driving components that require higher currents.

Applications

The LM307D is engineered to fulfill the requirements of a broad spectrum of applications. It is commonly used in:

  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Voltage regulators
  • Audio amplifiers
  • Instrumentation and control circuits

Package and Availability

The LM307D is available in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). This package type facilitates efficient assembly in high-density electronic designs.

Quality and Support

As with all Texas Instruments products, the LM307D is backed by a commitment to quality. Customers can rely on comprehensive technical support and documentation, ensuring seamless integration into their projects. The LM307D reflects Texas Instruments' dedication to providing high-quality, dependable components for the electronics industry.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess