EN
  • EN
  • DE

M74HCT574TTRTSSOP20

Part No M74HCT574TTRTSSOP20
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074433-M74HCT574TTRTSSOP20
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HCT574TTRTSSOP20 CAD Model

Description

The M74HCT574TTRTSSOP20 is a high-performance integrated circuit from STMicroelectronics, designed to meet the needs of advanced digital systems. This octal D-type flip-flop features a TSSOP20 (Thin Shrink Small Outline Package with 20 leads) that provides a compact footprint while ensuring reliable connectivity for high-density circuit designs.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state non-inverting outputs.
  • High-Speed Performance: Ensures fast data transfer and processing, making it ideal for high-speed applications.
  • Compatibility: Compatible with TTL (Transistor-Transistor Logic) outputs, allowing for easy integration with existing technologies.
  • Power Supply: Operates at a wide range of supply voltages from 4.5V to 5.5V, providing flexibility in various system designs.
  • Low Power Consumption: Designed for low power dissipation, contributing to energy-efficient electronic designs.
  • Package: TSSOP20 package offers a reduced footprint on PCBs (Printed Circuit Boards), which is crucial for space-constrained applications.
  • Operating Temperature Range: Can function within a wide temperature range, ensuring reliability across different working environments.

Applications

The M74HCT574TTRTSSOP20 is versatile and can be used in a variety of applications, including:

  • Computing systems
  • Communication equipment
  • Data storage devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M74HCT574TTRTSSOP20 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device is also supported by STMicroelectronics' global technical support and service network, providing additional peace of mind to designers and engineers.

Whether you are designing a new system or upgrading an existing one, the M74HCT574TTRTSSOP20 from STMicroelectronics is an excellent choice for a reliable and high-performance octal D-type flip-flop.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,001 pieces
MOQ: 60 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess