EN
  • EN
  • DE

NAND98W3MOBZBB5

Part No NAND98W3MOBZBB5
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081524-NAND98W3MOBZBB5
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NAND98W3MOBZBB5 CAD Model

Description

The NAND98W3MOBZBB5 is a high-performance NAND Flash memory device from STMicroelectronics, renowned for their expertise in semiconductor solutions. Designed to meet the rigorous demands of modern electronic applications, this NAND Flash memory offers a robust storage solution for a wide range of devices, including smartphones, tablets, solid-state drives (SSDs), and other embedded systems.

Key Features:

  • High Density Storage: With its large storage capacity, the NAND98W3MOBZBB5 is ideal for applications requiring significant data storage without compromising on physical space.
  • Fast Read/Write Speeds: This memory device provides swift data transfer rates, ensuring quick access to stored information and efficient operation in high-speed environments.
  • Endurance and Reliability: Engineered for durability, the NAND98W3MOBZBB5 can withstand a high number of program/erase cycles, offering dependable performance over the product's lifespan.
  • Low Power Consumption: The device is optimized for low power usage, making it suitable for battery-powered applications where energy efficiency is paramount.

Applications:

The versatility of the NAND98W3MOBZBB5 allows it to be used in a variety of applications, including:

  • Consumer Electronics
  • Mobile Devices
  • Data Centers
  • Industrial Automation
  • Automotive Systems

Technical Specifications:

  • Memory Type: NAND Flash
  • Memory Size: Large Capacity
  • Interface Type: Standard NAND Interface
  • Supply Voltage: Typical industry standard voltages
  • Operating Temperature Range: Standard industrial ranges
  • Package/Case: Provided in industry-standard packaging options

STMicroelectronics' commitment to quality ensures that the NAND98W3MOBZBB5 NAND Flash memory device not only meets but exceeds the expectations of the most demanding storage applications. With its combination of high-density storage, speed, and reliability, the NAND98W3MOBZBB5 is an excellent choice for designers looking to incorporate state-of-the-art memory technology into their products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess