Linear Technology's LTC1147CS8-5#PBF High Efficiency, Low Power DC/DC Converter
The LTC1147CS8-5#PBF is a high performance, synchronous step-down switching regulator controller from Linear Technology that delivers exceptional efficiency and accuracy in a compact package. Designed for a wide range of applications, this controller is ideal for portable devices, telecommunications, and industrial systems where power efficiency and battery life are critical.
Featuring a constant frequency current mode architecture, the LTC1147CS8-5#PBF ensures stable operation over a wide range of supply and output voltages. Its high switching frequency of up to 200kHz allows the use of small, low-cost inductors and capacitors, resulting in a compact power supply design. Additionally, the device offers a low dropout operation, which is essential for applications running from battery sources.
The LTC1147CS8-5#PBF provides a fixed output voltage of 5V, which simplifies the design process by eliminating the need for external feedback resistors. It also includes a powerful 1.1A onboard MOSFET driver, which can drive large power MOSFETs to deliver output currents in excess of 10A, depending on the external components and thermal management.
One of the key features of the LTC1147CS8-5#PBF is its high efficiency, which can reach up to 94% under certain conditions. This efficiency is maintained over a wide input voltage range, from 4.5V to 18V, making it versatile for various power sources. The device also includes a Burst Mode® operation, which significantly reduces the no-load quiescent current, further extending battery life in portable applications.
Protection features are also embedded in the LTC1147CS8-5#PBF, including overcurrent protection and thermal shutdown, ensuring reliable operation under fault conditions. The device is offered in a thermally efficient 8-lead SO package, providing a compact solution with good heat dissipation characteristics.
In summary, the LTC1147CS8-5#PBF from Linear Technology is an advanced DC/DC converter that combines high efficiency, low power operation, and a wealth of features to meet the stringent requirements of modern electronic devices.