EN
  • EN
  • DE

LM317KCS

Part No LM317KCS
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 1.5A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Circuit, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 37 V
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 019031-LM317KCS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM317KCS CAD Model

Description

The LM317KCS from Texas Instruments is a versatile and highly efficient adjustable voltage regulator that is designed to offer a wide range of applications.

  • Load Current: more than 1.5A
  • Output Voltage: adjustable over a 1.2 to 37V range
  • Adjustable Output: wide range
  • Output and Input: inherent overload protection
  • Safe Area Protection: includes
  • Thermal Overload Protection: boasts of
  • Design: user-friendly
  • Design: straightforward and simple
  • Size: compact

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7276 $50.9320
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5597 $201.4920
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess