EN
  • EN
  • DE

LM3370SDX-3021/NOPB

Part No LM3370SDX-3021/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.2V/3.3V 0.6A 16SON / Conv DC-DC 2.7V to 5.5V Synchronous Step Down Dual-Out 1.2V/3.3V 0.6A/0.6A 16-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 2
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 3.3V
Output Current 600mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x4)
Win Source Part Number 778928-LM3370SDX-3021/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM3370
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM3370SDX-3021/NOPB CAD Model

Description

The LM3370SDX-3021/NOPB is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This component is a part of Texas Instruments' extensive range of power management devices, specifically tailored for voltage regulation applications. The LM3370SDX-3021/NOPB is a versatile solution that can be used in a wide array of electronic devices, from consumer electronics to industrial systems.

Key Features

  • Adjustable Output: The device provides an adjustable output voltage that can be set with external resistors, offering design flexibility for various applications.
  • High Efficiency: It is designed for optimal power conversion efficiency, which helps in reducing energy loss and heat generation, thereby enhancing system reliability.
  • Thermal Protection: The LM3370SDX-3021/NOPB includes built-in thermal shutdown features to protect the device under overheating conditions.
  • Current Limiting: The integrated current limiting functionality ensures protection against overcurrent conditions, safeguarding both the regulator and the downstream components.
  • Low Dropout: The low dropout voltage allows the regulator to continue to operate effectively even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.

Applications

The LM3370SDX-3021/NOPB is a highly adaptable component suitable for a variety of applications. Its precision and reliability make it an excellent choice for:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunication equipment
  • Power supply modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3370SDX-3021/NOPB is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Overall, the LM3370SDX-3021/NOPB from Texas Instruments represents a blend of advanced technology, reliability, and environmental consciousness, making it a top choice for designers and engineers seeking a superior voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess