EN
  • EN
  • DE

LM337KTER

Part No LM337KTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR ADJ 1.5A 3PWRFLEX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -40V
Nominal Output Voltage (Min/Fixed) -1.2V
Maximum Output Voltage -37V
Output Current 1.5A
PSRR 77dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 3-PowerFLEX
Win Source Part Number 1053748-LM337KTER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM337KTER CAD Model

Description

Product Overview: LM337KTER Adjustable Negative Voltage Regulator

The LM337KTER is a versatile and robust adjustable negative voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM337 series, well-known for their reliability and performance in a wide range of applications requiring negative voltage regulation.

This particular model, the LM337KTER, comes in a TO-220 package, offering a compact form factor suitable for printed circuit boards with limited space. It is capable of delivering an output current of 1.5A, which makes it suitable for medium power applications. The output voltage is adjustable from -1.2V to -37V, providing designers with flexibility to tailor the power supply to the specific needs of their circuits.

Key Features:

  • Output Voltage Range: Adjustable from -1.2V to -37V, allowing for a wide range of applications.
  • Output Current: Capable of delivering up to 1.5A, making it suitable for a variety of medium power requirements.
  • Package Type: TO-220, which is widely used and easy to integrate into different designs.
  • Thermal Regulation: Excellent thermal performance with built-in protection features including over-temperature shutdown and safe area compensation.
  • Line Regulation: Typically 0.01% per volt, ensuring stable operation with varying input voltages.
  • Load Regulation: Typically 0.3%, maintaining consistent output despite changes in the load.

The LM337KTER is particularly suited for custom power supplies, as it can be paired with a fixed output regulator to create a dual polarity power supply. Additionally, it is often used in battery chargers, motor controls, and other negative voltage applications. Its robust design includes features such as current limiting, thermal overload protection, and safe area compensation, all of which contribute to the device's reliability and longevity.

For engineers and designers looking for a reliable and adjustable negative voltage regulator, the LM337KTER from Texas Instruments is an excellent choice. With its combination of flexibility, power, and protection features, it stands out as a solid component for a variety of electronic projects and commercial products.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9918 $54.5490
110+ $0.9291 $102.2010
170+ $0.8977 $152.6090
240+ $0.8349 $200.3760
315+ $0.8035 $253.1025
390+ $0.7721 $301.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,320 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess