EN
  • EN
  • DE

LM3405AXMK/NOPB

Part No LM3405AXMK/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation in Tiny SOT and MSOP PowerPAD Packages | IC LED DRIVER RGLTR DIM TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 22V
Current - Output / Channel 1A
Frequency 1.6MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Family Part Number LM3405
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198760-LM3405AXMK/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Metering, Portable Devices, Clock & Timing, Security
Ultra Librarian 3D Model Ultra Librarian LM3405AXMK/NOPB CAD Model

Description

The LM3405AXMK/NOPB is a high-performance, constant current LED driver designed and manufactured by Texas Instruments. This device is specifically engineered to provide stable and reliable power for driving high-brightness LEDs. It is a versatile solution that caters to a wide array of applications, including automotive interior and exterior lighting, industrial lighting, and general illumination products.

Key Features

  • Adjustable Current Control: Users can set the output current to ensure optimal performance for various LED configurations and applications.
  • High Efficiency: With a typical efficiency rating of up to 95%, the LM3405AXMK/NOPB minimizes energy loss, making it suitable for battery-powered applications.
  • PWM Dimming Capability: The device supports pulse-width modulation (PWM) dimming, which allows for precise control over the brightness of the connected LEDs.
  • Thermal Protection: Built-in thermal shutdown functionality helps prevent damage from overheating, enhancing the longevity of both the driver and the LEDs it powers.
  • Wide Input Voltage Range: Operating with an input voltage range from 3V to 22V, this LED driver can accommodate various power supply configurations.

Applications

  • Automotive Lighting
  • Portable Flashlights
  • General LED Illumination
  • Industrial Lighting Solutions

Technical Specifications

  • Package: SOT-6
  • Output Current: Adjustable
  • Switching Frequency: Up to 1.6 MHz
  • Operating Temperature: -40°C to +125°C

The LM3405AXMK/NOPB is available in a compact SOT-6 package, making it an excellent choice for space-constrained applications. Its high switching frequency allows for small external components, further reducing the overall solution size. With its robust design and comprehensive feature set, the LM3405AXMK/NOPB from Texas Instruments stands out as a high-quality, efficient solution for LED driving requirements.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4027 $50.3375
305+ $0.3304 $100.7720
470+ $0.3201 $150.4470
650+ $0.3098 $201.3700
840+ $0.2994 $251.4960
1,120+ $0.2685 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,340 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess