EN
  • EN
  • DE

LM3410XSDSEPEV/NOPB

Part No LM3410XSDSEPEV/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVAL BOARD FOR LM3410XSDSE / LM3410XSD LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Outputs and Type 1, Non-Isolated
Voltage - Output 3 V ~ 24 V
Features Thermal Shutdown Protection
Voltage - Input 2.7 V ~ 5.5 V
Supplied Contents Board(s)
Utilized IC / Part LM3410
Win Source Part Number 778941-LM3410XSDSEPEV/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name LM3410
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM3410XSDSEPEV/NOPB CAD Model

Description

Product Overview: LM3410XSDSEPEV/NOPB

The LM3410XSDSEPEV/NOPB is a high-performance, constant current LED driver designed and manufactured by Texas Instruments (TI). This product is specifically engineered to deliver a stable and efficient power supply for driving high-brightness LEDs. With its compact size and robust feature set, the LM3410XSDSEPEV/NOPB is an ideal solution for a wide range of lighting applications including automotive, industrial, and general illumination.

Key Features

  • Efficient Power Conversion: The device offers a high efficiency of up to 90%, which helps in reducing heat generation and improving the overall lifespan of the LED system.
  • Adjustable Output Current: It provides an externally adjustable output current that allows users to fine-tune the brightness of the LED according to their specific requirements.
  • Wide Input Voltage Range: The LM3410XSDSEPEV/NOPB operates over a broad input voltage range, making it versatile for use in various applications with different power supply conditions.
  • Pulse Width Modulation (PWM) Dimming: It supports PWM dimming, which offers precise control over the LED brightness while maintaining color stability.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent overheating, ensuring reliability and safety in operation.
  • Small Footprint: The LED driver comes in a small package, making it suitable for space-constrained applications.

Applications

The LM3410XSDSEPEV/NOPB is versatile and can be utilized in a variety of lighting solutions. Its main applications include:

  • Automotive interior and exterior lighting
  • Portable and battery-powered lighting
  • Display backlighting
  • General illumination for commercial and residential spaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3410XSDSEPEV/NOPB is no exception. The product is designed to meet the stringent requirements of the industry, ensuring high reliability for critical applications. With its enhanced performance features and TI's reputation for quality, the LM3410XSDSEPEV/NOPB is a top choice for designers looking to create efficient and reliable LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess