EN
  • EN
  • DE

LM3414MR

Part No LM3414MR
Manufacturer Texas Instruments
Description 1A 60W Common Anode Capable Constant Current Buck LED Driver Requires No
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198812-LM3414MR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3414MR CAD Model

Description

Introducing the LM3414MR from Texas Instruments

The LM3414MR is a highly efficient, precision constant current LED driver designed by the renowned semiconductor company, Texas Instruments. This versatile component is perfect for driving high-power, high-brightness LEDs (HBLEDs) and is well-suited for a range of lighting applications, from automotive and industrial to general illumination.

At the heart of the LM3414MR's design is its ability to provide a constant current to LEDs to maximize their lifespan and maintain consistent brightness. The device operates from an input voltage range of 4.5V to 65V, making it flexible for use in various systems without the need for an external regulator. With its ability to deliver up to 1A of output current, it can easily drive multiple HBLEDs in series, ensuring uniform brightness across the array.

The LM3414MR comes packed with features that enhance performance and ensure the safety of your LED systems. It includes an adjustable switching frequency up to 2.5 MHz, which allows for the use of smaller, more cost-effective inductors and capacitors, reducing the overall solution size. Moreover, its integrated open-LED detection enhances system reliability, while the thermal shutdown feature protects the device in high-temperature conditions.

For dimming capabilities, the LM3414MR supports both analog and PWM dimming, providing designers with the flexibility to implement various light intensity control methods. This feature is essential for applications that require dynamic light adjustments, such as automotive headlamps or architectural lighting.

The robustness of the LM3414MR is further demonstrated by its wide temperature operating range, from -40°C to +125°C, which ensures stable performance under extreme conditions. The device is offered in a thermally enhanced, space-saving 10-pin MSOP-PowerPAD™ package, which aids in efficient heat dissipation and minimizes the footprint on the PCB.

Whether you're developing cutting-edge lighting solutions or looking for a reliable driver for your current LED setup, the LM3414MR from Texas Instruments represents a smart choice, combining efficiency, flexibility, and durability in a compact form factor.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7619 $52.8570
70+ $1.4457 $101.1990
110+ $1.4005 $154.0550
150+ $1.3554 $203.3100
195+ $1.3102 $255.4890
260+ $1.1746 $305.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,897 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess