EN
  • EN
  • DE

LM3444MM

Part No LM3444MM
Manufacturer Texas Instruments
Description AC-DC Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198860-LM3444MM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3444MM CAD Model

Description

The LM3444MM is a versatile and innovative LED driver integrated circuit (IC) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced IC is specifically designed to manage and drive high-power LEDs with impeccable efficiency and reliability. It is a pivotal component for developers and engineers looking to create sophisticated lighting solutions that require adaptive voltage control and dimming capabilities.

Key Features

  • Wide Input Voltage Range: The LM3444MM operates over a broad input voltage range, accommodating various power supply standards and ensuring compatibility with a wide array of LED configurations.
  • Phase-Dimmable: It features innovative phase-dimmable functionality, which allows for seamless integration with conventional triac dimming systems, making it ideal for retrofit applications in residential and commercial settings.
  • Power Efficiency: With an emphasis on energy conservation, the IC boasts high efficiency, reducing heat generation and power loss, which is critical for maintaining the longevity of LED lighting systems.
  • Thermal Protection: The LM3444MM includes thermal shutdown protection that safeguards the IC and the LEDs from potential damage caused by overheating, ensuring a safer and more reliable operation.

Applications

The LM3444MM is a prime choice for a diverse range of lighting applications. Its adaptability makes it suitable for:

  • Commercial and residential dimmable LED lamps
  • Architectural and decorative LED lighting
  • General illumination LED fixtures
  • Emergency lighting systems with LED support

Technical Specifications

The IC comes in a compact MSOP-PowerPAD package, which not only saves space but also enhances thermal performance. It is designed to be used with a switching frequency of 1 MHz, allowing for smaller external components, and thus a more compact overall design. Additionally, the LM3444MM incorporates a MOSFET driver and requires minimal external components, streamlining the design process for engineers.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their support team for comprehensive guidance on integrating the LM3444MM into their LED lighting solutions.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess