EN
  • EN
  • DE

LM3445EVM-695

Part No LM3445EVM-695
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description EVAL MOD TRIAC DIM LED DVR / LM3445 1, Non-Isolated Outputs LED Driver Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr Texas Instruments
Package Box
Current - Output / Channel 500mA
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 90 ~ 135 VAC
Supplied Contents Board(s)
Utilized IC / Part LM3445
Base Product Number LM3445
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-42585
Standard Package 1
Win Source Part Number 992577-LM3445EVM-695
Ultra Librarian 3D Model Ultra Librarian LM3445EVM-695 CAD Model

Description

The LM3445EVM-695 from Texas Instruments is a fully assembled and tested circuit for evaluating the LM3445 Triac dimmable LED driver. This evaluation module (EVM) demonstrates the capabilities of the LM3445 as a high-performance, off-line LED driver capable of delivering constant current to drive high brightness LEDs and ensuring compatibility with a wide range of dimmers.

The LM3445 integrates a phase-dimmable offline LED driver with a proprietary dimming control method that allows for smooth dimming with traditional TRIAC dimmers. The EVM is designed to operate with a typical AC input voltage range of 90VAC to 135VAC and can drive a string of LEDs with a maximum power of up to 7W, making it suitable for a variety of residential and commercial lighting applications.

Key features of the LM3445EVM-695 include its ability to automatically adjust for different input voltages, its high power factor, low total harmonic distortion (THD), and its thermal shutdown protection. The EVM also showcases the LM3445's proprietary constant off-time AC/DC buck (step-down) converter topology, which provides a constant current to the LEDs despite variations in input voltage and output voltage.

The EVM comes with several configurable options, allowing users to set the output current to the desired level for their specific LED load. Additionally, the board is designed for easy connection to both the AC power source and the LED load, with convenient screw terminals for quick setup and testing.

With its advanced features and user-friendly design, the LM3445EVM-695 serves as an excellent platform for engineers and designers looking to evaluate the performance of the LM3445 LED driver in real-world dimming applications. Whether for retrofit lamps, downlights, or other general lighting purposes, this evaluation module provides a robust solution for efficient and reliable LED dimming.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess