EN
  • EN
  • DE

TPS2530EVM-636

Part No TPS2530EVM-636
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2530-636 / TPS2530DBV USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2530
Supplied Contents Board(s)
Win Source Part Number 792499-TPS2530EVM-636
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Family Name TPS2530
Introduction Date July 20, 2012
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2530EVM-636 CAD Model

Description

Product Overview: TPS2530EVM-636

The TPS2530EVM-636 from Texas Instruments is a highly efficient evaluation module designed to demonstrate the functionality and versatility of the TPS2530 USB Power Switch and Over-Current Protection IC. This evaluation module is an essential tool for designers and engineers who want to test the performance of the TPS2530 IC in various USB power supply and protection applications.

Key Features

  • Precision Current Limiting: The TPS2530EVM-636 is equipped with a feature that allows precise control over the current provided to USB devices, ensuring protection against over-current conditions.
  • Adjustable Current Limit: Users can adjust the current limit to suit the needs of their specific application, providing flexibility and customization.
  • Fast Overcurrent Response: With its quick response to overcurrent situations, the TPS2530EVM-636 helps to prevent damage to USB ports and connected devices.
  • Reverse Voltage Protection: The module includes built-in protection to prevent damage from reverse voltages, enhancing the safety of the evaluation process.
  • Easy-to-Use: The evaluation module is designed for simplicity, allowing users to quickly set up and begin testing without a complicated setup process.

Applications

The TPS2530EVM-636 is ideal for a variety of applications where USB power delivery and protection are critical. This includes, but is not limited to:

  • USB Hubs
  • Consumer Electronics
  • Portable Devices
  • Desktop and Laptop Computers

Technical Specifications

The TPS2530EVM-636 operates over a wide input voltage range and features a compact design for easy integration into existing systems. The evaluation module also includes test points for convenient measurement of electrical parameters.

Additional Resources

For more detailed information, users can access a wealth of resources provided by Texas Instruments, including datasheets, user manuals, and application notes. These resources are designed to facilitate a deeper understanding of the TPS2530EVM-636's capabilities and to assist in the development of end-user applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess