EN
  • EN
  • DE

LM3447MT

Part No LM3447MT
Manufacturer Texas Instruments
Description Phase Dimmable, Primary Side Power Regulated PFC Flyback Controller for LED Lighting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198863-LM3447MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3447MT CAD Model

Description

Product Overview: LM3447MT by Texas Instruments

The LM3447MT is a versatile and innovative power management integrated circuit developed by the renowned manufacturer, Texas Instruments (TI). This advanced chip is specifically designed to facilitate seamless and efficient AC-DC conversion for a wide range of lighting applications, particularly those involving dimmable LED lamps.

Key Features:

  • Phase Dimmable LED Driver: The LM3447MT integrates a phase-dimmable LED driver that supports leading-edge (TRIAC) and trailing-edge (transistor) dimmers, providing smooth and flicker-free dimming performance for LED lighting systems.
  • Power Factor Correction: With the built-in power factor correction (PFC) feature, this chip ensures that the power distribution is managed efficiently, reducing energy waste and enhancing the overall power quality of the lighting system.
  • High Efficiency: The device operates with high efficiency, which translates to reduced energy consumption and lower heat generation, extending the lifespan of LED lamps.
  • Versatile Operating Range: The LM3447MT is designed to work with a wide input voltage range, accommodating various global voltage standards and making it suitable for international use.
  • Thermal Protection: It incorporates thermal shutdown protection to prevent damage from overheating, ensuring the safety and reliability of the lighting application.

Applications:

The LM3447MT is ideal for a variety of lighting solutions, including:

  • Commercial and residential dimmable LED lamps
  • Architectural lighting
  • Task lighting
  • Ambient lighting

Technical Specifications:

The device comes in a compact Multiwatt-16 (MT) package and offers a thermal pad for improved heat dissipation. It is designed to operate over a junction temperature range of -40°C to +125°C, making it suitable for challenging environmental conditions.

Conclusion:

With its advanced features and robust design, the LM3447MT from Texas Instruments stands out as a top choice for designers looking to create efficient, reliable, and user-friendly dimmable LED lighting systems. TI's commitment to quality and innovation is reflected in this product, making it a smart investment for future-proofing lighting applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4346 $51.1266
51+ $1.9977 $101.8827
78+ $1.9352 $150.9456
107+ $1.8728 $200.3896
139+ $1.8104 $251.6456
185+ $1.6231 $300.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,300 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess