EN
  • EN
  • DE

LM3478MA/NOPB

Part No LM3478MA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High-Efficiency Low-Side N-Channel Controller for Switching Regulator | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Phases 1
Supply Voltage 2.97V ~ 40V
Switching Frequency 100kHz ~ 1MHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3478
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198890-LM3478MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3478MA/NOPB CAD Model

Description

The LM3478MA/NOPB is a versatile and high-performance switching regulator from Texas Instruments, designed to manage power supply requirements for a variety of electronic devices. This device is a member of the wide input range, non-synchronous boost controller family that offers flexibility and reliability for a broad range of applications.

Key Features

  • Wide Input Voltage Range: The LM3478MA/NOPB operates with an input voltage range from 2.97V to 40V, making it suitable for applications that experience wide input voltage variations.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 100 kHz to 1 MHz, allowing designers to optimize the size and efficiency of the external components.
  • High Efficiency: With its non-synchronous rectification and low quiescent current, this controller provides high efficiency, which is critical for portable and power-sensitive applications.
  • Stability: The current mode architecture ensures excellent line and load regulation, along with stable operation over a wide range of input voltages and output loads.
  • Protection Features: It includes built-in features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), which protect the device and the system from damage due to abnormal operating conditions.

Applications

The LM3478MA/NOPB is ideal for a multitude of applications, including but not limited to:

  • Telecom and Networking Systems
  • Automotive Systems
  • Portable Electronics
  • Power Supply Modules
  • Industrial Equipment

Package and Reliability

The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The "NOPB" designation indicates that it is a lead-free (RoHS compliant) component, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LM3478MA/NOPB provides reliable performance for critical applications.

Ordering Information

For ordering, the complete part number is LM3478MA/NOPB. To request samples, access technical documentation, or for more information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6416 $51.3280
170+ $0.6010 $102.1700
260+ $0.5807 $150.9820
375+ $0.5400 $202.5000
485+ $0.5197 $252.0545
605+ $0.4994 $302.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess