EN
  • EN
  • DE

LM3481QMM/NOPB

Part No LM3481QMM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM3481/LM3481Q High Efficiency Low-Side N-Channel Controller for Switching Regulators | IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Phases 1
Supply Voltage 2.97V ~ 48V
Switching Frequency 100kHz ~ 1MHz
Duty Cycle (Maximum) 85%
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number LM3481
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198902-LM3481QMM/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3481QMM/NOPB CAD Model

Description

The LM3481QMM/NOPB is a versatile and high-performance power management device from Texas Instruments. It is a High-Efficiency Low-Side N-Channel Controller for Switching Regulators, which offers flexibility and efficiency in a variety of power supply applications. This component is particularly suitable for step-down (buck), step-up (boost), and voltage-inverting applications with its wide input voltage range from 2.97V to 40V.

Key Features

  • Adjustable Switching Frequency: The LM3481QMM/NOPB allows for an adjustable frequency from 100kHz to 1MHz, enabling designers to optimize their applications for efficiency or component size.
  • High Efficiency: With its low-side N-channel MOSFET, this device provides efficient power conversion, which can lead to reduced heat generation and increased system reliability.
  • Wide Input Voltage Range: Able to operate with an input voltage from 2.97V to 40V, this device is versatile and can be used in a broad spectrum of power systems.
  • Stability: The LM3481QMM/NOPB is designed to be stable with ceramic and tantalum capacitors, ensuring reliable performance across various applications.
  • Protection Features: It includes a range of protection features such as under-voltage lockout, thermal shutdown, and current limit to safeguard the device and the system it is part of.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications

The LM3481QMM/NOPB is ideal for a range of applications, including but not limited to telecommunications power supplies, automotive systems, portable electronics, and distributed power systems. Its small package size and high level of integration make it particularly well-suited for compact and complex devices where space is at a premium.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3481QMM/NOPB is no exception. It is available in a small 8-pin VSSOP package, which is RoHS compliant and adheres to the industry's highest standards for quality and reliability. The 'NOPB' suffix indicates that this product is lead-free, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
110+ $0.9348 $102.8280
170+ $0.9032 $153.5440
240+ $0.8400 $201.6000
310+ $0.8085 $250.6350
390+ $0.7769 $302.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,720 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess