EN
  • EN
  • DE
  • IT

LM3488QMM

Part No LM3488QMM
Manufacturer Texas Instruments
Description High Efficiency Low-Side N-Channel Controller for Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198908-LM3488QMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM3488QMM CAD Model

Description

The LM3488QMM from Texas Instruments is a versatile and efficient PWM (Pulse Width Modulation) controller, specifically designed to drive an N-Channel MOSFET in a wide range of power conversion applications. This high-performance device is encapsulated in a compact, surface-mount package, making it an excellent choice for space-constrained applications.

One of the key features of the LM3488QMM is its ability to operate at a switching frequency up to 1 MHz, which allows for smaller external components, reducing both the size and cost of the overall power supply design. This controller is suitable for various topologies, including boost, flyback, SEPIC, and forward converters, providing design flexibility.

With its wide input voltage range from 2.97V to 40V, the LM3488QMM is capable of handling a broad spectrum of power sources, from low-voltage batteries to high-voltage rails. This makes it an ideal fit for applications such as portable devices, automotive power systems, and industrial equipment.

The device features a low startup current and an adjustable under-voltage lockout (UVLO), ensuring that the power supply operates only when the input voltage is within an acceptable range. Furthermore, the LM3488QMM includes cycle-by-cycle current limit and thermal shutdown protection, enhancing the safety and reliability of the power supply under abnormal operating conditions.

For precise control of the output voltage, the LM3488QMM offers an externally adjustable soft-start function that limits inrush current during startup. Additionally, the device's current mode control provides excellent line and load regulation, as well as reduced output voltage ripple.

The Texas Instruments LM3488QMM is a robust solution for designers looking to implement a high-efficiency power converter with minimal external components. Its performance, combined with protection features and design flexibility, make it a go-to choice for a wide array of power management applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3680 $52.4160
28+ $3.5840 $100.3520
44+ $3.4720 $152.7680
60+ $3.3600 $201.6000
77+ $3.2480 $250.0960
104+ $2.9120 $302.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,904 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess