EN
  • EN
  • DE

LM34917ATLX/NOPB

Part No LM34917ATLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 12-USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 33V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 30V
Output Current 1.25A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 1053850-LM34917ATLX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM34917ATLX/NOPB CAD Model

Description

The LM34917ATLX/NOPB is a high-performance, step-down switching regulator designed by Texas Instruments (TI) to deliver efficiency and reliability in a compact package. This voltage converter integrates a high-side MOSFET and is optimized for converting input voltages ranging from 4.5V to 35V down to a lower output voltage, which is adjustable from 0.8V to VIN. This makes it an excellent choice for a wide variety of applications, including industrial, automotive, and portable electronics.

Key Features

  • Wide Input Voltage Range: Operates from 4.5V to 35V, suitable for diverse power supply conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, providing flexibility for different circuit requirements.
  • Integrated High-Side MOSFET: Includes an internal high-side switch to minimize the need for external components.
  • High Efficiency: Delivers efficient power conversion, which reduces energy loss and heat generation.
  • Frequency Synchronization: Allows synchronization to an external clock to reduce electromagnetic interference (EMI).
  • Protection Features: Comes with built-in thermal shutdown, current limit, and undervoltage lockout for improved system safety and reliability.
  • Small Package: Available in a small, leadless WSON package that is ideal for space-constrained applications.

Applications

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • Portable Devices

TI's LM34917ATLX/NOPB switching regulator is designed with the engineer in mind, offering not only performance but also ease of use with its simple external loop compensation and soft-start features. The device's package and pinout are designed to allow easy implementation by minimizing the layout complexity and facilitating the use of low-cost, surface-mount ceramic capacitors.

Whether you're designing a power supply for an industrial control system, an automotive application, or a battery-operated device, the LM34917ATLX/NOPB provides a reliable and efficient solution that will help streamline your design process.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9806 $50.6702
41+ $2.4457 $100.2737
64+ $2.3692 $151.6288
88+ $2.2928 $201.7664
113+ $2.2164 $250.4532
151+ $1.9871 $300.0521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess