EN
  • EN
  • DE

LM34922MY/NOPB

Part No LM34922MY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 2.51V 1 Output 2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-HVSSOP
Family Name LM34922
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40188-6, -296-40188-1-ND, 296-40188-1, LM34922MY/NOPB-ND, 296-40188-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877343-LM34922MY/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34922MY/NOPB CAD Model

Description

Overview of the LM34922MY/NOPB from Texas Instruments

The LM34922MY/NOPB is a high-performance integrated circuit designed by Texas Instruments, renowned for its efficiency and reliability in power management applications. This component is particularly suitable for automotive and industrial markets where robust and efficient power conversion is critical.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various power sources and ensuring flexibility in different application scenarios.
  • Switching Frequency: It features an adjustable switching frequency that allows designers to optimize the performance of their power supply in terms of efficiency, size, and electromagnetic interference (EMI).
  • Integrated MOSFET: The inclusion of a high-side MOSFET simplifies the design and reduces external component count, enhancing system reliability and reducing overall solution size.
  • Thermal Performance: The LM34922MY/NOPB is offered in a thermally enhanced package, ensuring reliable operation even at higher temperatures, which is crucial for demanding environments.
  • Protection Features: It includes a suite of protection features such as over-current protection, thermal shutdown, and under-voltage lockout (UVLO), safeguarding the system against various fault conditions.

Applications

The versatility of the LM34922MY/NOPB makes it an ideal choice for a broad range of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunication equipment
  • DC-DC converters

Environmental and Quality Certifications

The LM34922MY/NOPB is designed to meet stringent industry standards, ensuring that it complies with environmental regulations and quality certifications. The NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

With its robust feature set and high reliability, the LM34922MY/NOPB from Texas Instruments stands out as a superior choice for designers looking to implement a cost-effective, efficient, and compact power management solution. Its wide input voltage range, adjustable switching frequency, and comprehensive protection features make it a versatile and dependable component for a multitude of power conversion applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1486 $50.3776
39+ $2.5835 $100.7565
60+ $2.5028 $150.1680
83+ $2.4220 $201.0260
107+ $2.3413 $250.5191
143+ $2.0991 $300.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess