EN
  • EN
  • DE

LM34940PWPR

Part No LM34940PWPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1137312-LM34940PWPR
Ultra Librarian 3D Model Ultra Librarian LM34940PWPR CAD Model

Description

The LM34940PWPR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LM34940 series, which are highly efficient, synchronous, step-down voltage converters. The LM34940PWPR is specifically engineered to meet the rigorous demands of a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The LM34940PWPR operates over a broad input voltage range, making it suitable for various applications, from industrial to automotive systems.
  • High Efficiency: With its synchronous step-down regulator design, this device offers high conversion efficiency, which is critical for energy-saving and heat management in compact electronic devices.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing flexibility for different power requirements.
  • Integrated MOSFETs: The inclusion of built-in power MOSFETs reduces external component count, which saves board space and simplifies the design process.
  • Thermal Protection: The LM34940PWPR comes with thermal shutdown protection, enhancing the reliability and longevity of the device by preventing overheating.
  • Frequency Synchronization: This feature allows the switching frequency to be synchronized to an external clock, which is beneficial for noise-sensitive applications.

Applications

The versatility of the LM34940PWPR makes it an ideal choice for a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Devices

Package and Quality

The LM34940PWPR is offered in a compact HTSSOP package, which is designed for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception. It is manufactured under strict quality control standards, ensuring consistent performance and reliability for critical applications.

Overall, the LM34940PWPR is a robust and versatile power management solution that delivers performance, efficiency, and reliability, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
Linear IC
Lowest to $72.7612
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess