EN
  • EN
  • DE

LM3495MTC/NOPB

Part No LM3495MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.9 V to 18 V
Frequency - Switching 200kHz to 1.5MHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP
Win Source Part Number 1053862-LM3495MTC/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3495MTC/NOPB CAD Model

Description

The LM3495MTC/NOPB from Texas Instruments is a highly efficient, versatile and compact integrated circuit designed for step-down voltage conversion in power management applications. This advanced regulator utilizes a constant on-time (COT) architecture with emulated ripple mode control that provides fast transient response and excellent loop stability.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 65V, making it suitable for a variety of industrial and automotive applications.
  • Output Voltage: It is capable of delivering an adjustable output voltage as low as 0.8V, which can be set with external resistors.
  • Switching Frequency: The LM3495MTC/NOPB features a programmable switching frequency up to 1MHz, allowing flexibility in the design of the inductor and capacitors, and enabling the use of smaller passive components.
  • High Efficiency: With its advanced design, the device achieves high efficiency, which helps in reducing power losses and improving system performance.
  • Protection Features: It includes a variety of protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-current protection, ensuring reliable operation under adverse conditions.
  • Package: The component is offered in a 16-pin TSSOP package, which is a space-saving solution for compact circuit boards.

Applications

The LM3495MTC/NOPB is ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial power supplies
  • Telecom and datacom infrastructure
  • Portable and battery-powered equipment
  • Point-of-load conversions

With its combination of features and protections, the LM3495MTC/NOPB stands out as a robust and efficient solution for designers looking to optimize their power management systems. Whether it's for automotive electronics, industrial machinery, or portable devices, this Texas Instruments regulator ensures a reliable power supply while minimizing the footprint on the PCB.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8249 $53.0739
26+ $3.9589 $102.9314
40+ $3.8352 $153.4080
54+ $3.7115 $200.4210
70+ $3.5878 $251.1460
94+ $3.2166 $302.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess