EN
  • EN
  • DE

LM3503ITL-44/NOPB

Part No LM3503ITL-44/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10DSBGA / LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 750mA (Switch) 10-TµSMD (1.9x2.07)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5.5V
Voltage - Output 44V
Current - Output / Channel 750mA (Switch)
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFBGA, DSBGA
Supplier Device Package 10-TµSMD (1.9x2.07)
Base Product Number LM3503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3503ITL44,LM3503ITL-44DKR,*LM3503ITL-44/NOPB,LM3503ITL-44NOPBTR-ND,LM3503ITL-44NOPB,LM3503ITL-44CT,LM3503ITL-44,TEXTISLM3503ITL-44/NOPB,LM3503ITL-44CT-ND,-LM3503ITL-44/NOPBCT-ND,2156-LM3503ITL-44/NOPB,LM3503ITL-44CT-NDR,LM3503ITL-44NOPBTR,LM3503ITL-44TR,LM3503ITL-44/NOPBDKR,2156-LM3503ITL-44/NOPB-TITR-ND,LM3503ITL-44DKR-NDR,*LM3503ITL-44,LM3503ITL-44NOPBCT,LM3503ITL-44DKR-ND,LM3503ITL-44/NOPBTR,LM3503ITL-44/NOPBCT,LM3503ITL-44TR-ND,LM3503ITL-44TR-NDR,LM3503ITL-44NOPBCT-ND
Standard Package 250
Win Source Part Number 1070015-LM3503ITL-44/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3503ITL-44/NOPB CAD Model

Description

Product Overview: LM3503ITL-44/NOPB

The LM3503ITL-44/NOPB is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is a constant current, step-up DC/DC converter specifically designed to drive white LEDs with a forward voltage of typically 3.3V. The LM3503 is available in a tiny 10-pin leadless leadframe package (LLP), making it an ideal choice for space-constrained applications.

With an input voltage range of 2.7V to 5.5V, the LM3503ITL-44/NOPB is versatile enough to be powered by a single-cell Li-Ion battery or other power sources, making it perfect for portable applications. It provides a high-efficiency solution for mobile phones, PDAs, digital cameras, and other handheld devices that require LED backlighting.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM3503ITL-44/NOPB can be adjusted up to 24V, allowing it to drive multiple LEDs in series for uniform brightness and improved efficiency.
  • High Efficiency: The device offers up to 90% efficiency, which is beneficial for extending battery life in portable applications.
  • Small Form Factor: Its compact LLP package is designed to occupy minimal board space, a crucial factor in modern electronics design.
  • Integrated Switch: The LM3503ITL-44/NOPB includes an internal 40V N-channel MOSFET switch, which can deliver up to 20mA of continuous current to the load.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown protection, which prevents damage from overheating.

Applications

The LM3503ITL-44/NOPB is ideal for powering white LEDs in a variety of applications, including:

  • Backlighting for LCD displays in portable devices
  • Keypad backlighting for mobile phones and PDAs
  • General LED lighting
  • Emergency lighting

With its robust design and performance features, the LM3503ITL-44/NOPB from Texas Instruments stands out as a powerful solution for LED driving requirements in small, battery-powered devices. Its ease of integration and high efficiency make it a go-to choice for designers looking to enhance the visual experience of their products while maintaining power efficiency.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $1.4731
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess