EN
  • EN
  • DE

LM3508TLX/NOPB

Part No LM3508TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 17.5V
Channel Output Current 30mA
Frequency 850kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-uSMD
Win Source Part Number 1053877-LM3508TLX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3508TLX/NOPB CAD Model

Description

Product Overview: LM3508TLX/NOPB

The LM3508TLX/NOPB is a high-efficiency, switch-mode LED driver designed and manufactured by Texas Instruments (TI). This compact, integrated solution is engineered to provide consistent and reliable power to LEDs, making it an ideal choice for portable and battery-powered applications where energy efficiency is paramount.

With its adjustable output voltage and current, the LM3508TLX/NOPB can drive a string of white LEDs in series, ensuring uniform brightness and enhancing the overall user experience in display backlighting applications. The device is optimized for small form factor applications, such as mobile phones, digital cameras, and other handheld devices.

The driver features an internal switch with a high-side current sense, which allows for the use of small inductors and capacitors, thereby minimizing the solution size and the external component count. This not only saves valuable board space but also simplifies the design process for engineers.

Key specifications of the LM3508TLX/NOPB include:

  • Input voltage range from 2.7V to 5.5V, accommodating a wide variety of power sources.
  • Adjustable output current up to 30mA, enabling precise control over the brightness of the LEDs.
  • High efficiency, thanks to its 1MHz fixed-frequency PWM operation, which also reduces noise and RF interference.
  • Thermal shutdown protection, ensuring the device and the system it powers are safeguarded against overheating.
  • Over-voltage protection, which prevents damage to the LED array in case of an unexpected surge in voltage.

For ease of integration, the LM3508TLX/NOPB is offered in a tiny 8-pin LLP package, making it suitable for space-constrained applications. The device's simple, external components allow for a flexible and compact LED driving solution.

TI's commitment to quality ensures that the LM3508TLX/NOPB meets the rigorous standards required for industrial and consumer electronics. With its advanced features and robust performance, this LED driver stands out as a superior choice for designers looking to enhance their lighting solutions.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7123 $53.4225
175+ $0.5844 $102.2700
265+ $0.5662 $150.0430
370+ $0.5479 $202.7230
475+ $0.5296 $251.5600
635+ $0.4749 $301.5615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess