EN
  • EN
  • DE
  • IT

LM3530TME-40/NOPB

Part No LM3530TME-40/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA 12-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-WFBGA, DSBGA
Case / Package 12-DSBGA
Family Name LM3530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40191-1, LM3530TME-40/NOPB-ND, -LM3530TME-40-NDR, 296-40191-2, -LM3530TME, 296-40191-6, -296-40191-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923145-LM3530TME-40/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3530TME-40/NOPB CAD Model

Description

Overview of the LM3530TME-40/NOPB

The LM3530TME-40/NOPB is a high-performance, easy-to-use LED driver from Texas Instruments, designed to efficiently manage backlighting solutions in a variety of applications. This device is particularly suitable for small to medium-sized LCD displays that are prevalent in portable devices such as smartphones, tablets, and navigation systems.

Key Features

  • Adjustable Output Current: The LM3530 allows for precise control over the LED current, which enables consistent brightness levels and improves the overall user experience.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, this LED driver can accommodate various power sources, making it versatile for different design specifications.
  • Ambient Light Sensing (ALS): The integrated ALS interface adjusts backlighting in response to the surrounding light conditions, which helps to optimize visibility while conserving power.
  • I2C Compatible Interface: The I2C interface provides a convenient way to program the device, allowing for easy integration into existing systems.
  • Content-Adaptive Brightness Control (CABC): This feature ensures that the backlight brightness is adjusted according to the displayed content, which can lead to significant power savings.

Applications

The LM3530TME-40/NOPB is ideal for a range of applications that require reliable and efficient backlight control. Its features make it an excellent choice for:

  • Smartphones and Tablets
  • GPS and Navigation Systems
  • Portable Media Players
  • Automotive Dashboard Displays
  • Industrial and Medical Displays

Quality and Reliability

As with all Texas Instruments products, the LM3530TME-40/NOPB is manufactured to high standards, ensuring both quality and reliability. It is available in a compact, lead-free package and is fully compliant with RoHS regulations, reflecting TI's commitment to environmental sustainability.

Whether you're developing a new portable device or upgrading an existing display system, the LM3530TME-40/NOPB offers a robust solution for your LED backlighting needs, combining performance with energy efficiency.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC LED DRIVER 28CH CC PWM 36QFN
Lowest to $1.3955
Texas Instruments
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Lowest to $2.1188
NXP / Nexperia
Lowest to $5.8832
Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.2953
ON Semiconductor
16-bit Programmable LED Dimmer with I2C Interface
Lowest to $3.4992
Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $2.1199
Lumissil Microsystems
IC LED DVR 144DOT AUD MOD 28QFN
Lowest to $1.7517
Microchip Technology
IC LED DRVR OFFL DIM 50MA 8SOIC
Lowest to $3.9716
Diodes Incorporated
Lowest to $3.8627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3390 $57.6300
405+ $0.2782 $112.6710
625+ $0.2695 $168.4375
860+ $0.2608 $224.2880
1,115+ $0.2521 $281.0915
1,490+ $0.2260 $336.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,919 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess