Products specifications

Current - Output / Channel 1.2A
Outputs and Type 1 Non-Isolated Output
Voltage - Input 2.7V ~ 5.5V
Contents Board(s)
Utilized IC / Part LM3553
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569259-LM3553SDEV
Ultra Librarian 3D Model Ultra Librarian LM3553SDEV CAD Model

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for LM3554TMEEV
Texas Instruments
EVAL BOARD FOR LP55231
Need more? Email Us
ECAD model for LP55231SQEVM
Infineon Technologies
Need more? Email Us
ECAD model for ILD4001 1.0A BOARD
Microchip Technology
EVAL BOARD FOR MIC2870
Need more? Email Us
ECAD model for MIC2870YFT-EV
Microchip Technology
Need more? Email Us
ECAD model for MCP1252DM-BKLT
Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
ECAD model for IS31LT3948-GRLS4-EB
Texas Instruments
Need more? Email Us
ECAD model for LM3433SQ-36AEV/NOPB
Texas Instruments
Need more? Email Us
ECAD model for LM3528TMEV
Kinetic
EVAL BOARD FOR KTD2027
Need more? Email Us
ECAD model for KTD2027EWE-MMEV01

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention