EN
  • EN
  • DE
  • IT

LM2575-12BU

Part No LM2575-12BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 52kHz Simple 1A Buck Regulator | IC REG BUCK 12V 1A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number LM2575-12
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1197340-LM2575-12BU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575-12BU CAD Model

Description

The LM2575-12BU from Microchip Technology is a versatile and robust integrated circuit designed to simplify the implementation of a buck (step-down) voltage regulator. This particular model is specifically configured to provide a fixed output voltage of 12V, which is ideal for a wide range of applications requiring a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 12V output to power a variety of devices that operate within this voltage range.
  • Output Current: Capable of delivering up to 1A of output current, making it suitable for moderate power needs.
  • High Efficiency: Integrated switch and simple external components allow for high efficiency, which is critical for battery-powered applications.
  • Thermal Shutdown and Current Limit: Built-in protection features ensure long-term reliability by preventing the device from operating in unsafe conditions.
  • Voltage Range: Wide input voltage range accommodates sources from 4.75V to 40V, providing flexibility for various input conditions.
  • Simple Design: Requires minimal external components, facilitating an easy-to-design solution for power regulation needs.
  • Frequency: 52 kHz fixed frequency internal oscillator ensures predictable performance and simplifies noise filtering in sensitive applications.

Applications

The LM2575-12BU is suitable for a broad array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Portable Battery-Powered Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the LM2575-12BU is no exception. It is designed to meet the rigorous standards of reliability and performance that customers have come to expect from Microchip's products. Whether you're designing a new system or upgrading an existing one, the LM2575-12BU offers a dependable solution for your DC-DC conversion needs.

You May Also Be Interested in

ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Maxim Integrated
IC REG BUCK 1.5V 250MA SOT23-5 / Switching Regulator IC Output
Lowest to $9.7792
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.6520
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.3260
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $5.9519
Renesas Electronics America
IC REG BUCK ADJUSTABLE 8A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 20-VFQFN Exposed Pad
Lowest to $4.7319
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess