EN
  • EN
  • DE

LM358AN/NOPB

Part No LM358AN/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Amplifier 2 Circuit - 8-PDIP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LM358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM358ANNOPB, LM358ANNS-NDR, -LM358ANNS/NOPB-ND, *LM358AN/NOPB, LM358ANNS/NOPB
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877350-LM358AN/NOPB
Ultra Librarian 3D Model Ultra Librarian LM358AN/NOPB CAD Model

Description

Product Overview: LM358AN/NOPB

The LM358AN/NOPB is a versatile and widely-used dual operational amplifier (op-amp) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular model is part of the LM358 series and comes in a dual in-line package (DIP), making it suitable for a variety of electronic applications, from student projects to industrial devices.

The op-amp operates with a single or dual supply voltage ranging from 3V to 32V and has a typical voltage gain of 100 dB. This high-gain, low-power, and internally frequency-compensated device is designed specifically to operate from a single power supply over a wide range of voltages. However, it can also be used with dual supplies if required, providing flexibility in a range of circuit configurations.

The LM358AN/NOPB features two independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply. Its low supply current drain is independent of the magnitude of the power supply voltage, making it ideal for battery-powered devices. The op-amp also includes low input bias and offset currents, which is beneficial for applications requiring accurate signal processing.

This operational amplifier is characterized for operation from 0°C to 70°C, which covers most commercial temperature ranges. The device comes with a No-Pb (Lead-Free) finish, denoted by the 'NOPB' suffix in the part number, indicating compliance with environmental regulations such as RoHS. The LM358AN/NOPB is therefore suitable for use in environments where hazardous substances are restricted.

Common applications for the LM358AN/NOPB include transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits. Its ability to operate with a single power supply makes it particularly useful for portable devices. Additionally, the LM358AN/NOPB can be used in systems that involve sensor interfacing, power supply control, and battery charging circuits due to its low input offset voltage and offset current.

Overall, the LM358AN/NOPB from Texas Instruments is a reliable and economical choice for designers looking for a general-purpose op-amp that offers a good balance between performance and cost.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7893 $51.3045
155+ $0.6477 $100.3935
240+ $0.6274 $150.5760
330+ $0.6072 $200.3760
430+ $0.5870 $252.4100
575+ $0.5262 $302.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess