Overview of Texas Instruments LM358PWLE
The LM358PWLE from Texas Instruments is a versatile and widely-used operational amplifier (op-amp) that comes in a TSSOP (Thin Shrink Small Outline Package) package. This dual-channel op-amp is designed for general-purpose applications and is characterized by its low power consumption, wide range of supply voltages, and stable operation over varying temperatures and conditions.
Key Features
- Supply Voltage Range: The LM358PWLE operates on a supply voltage ranging from 3V to 32V for single supply configurations, or ±1.5V to ±16V for dual supply modes, making it suitable for a variety of electronic circuits and products.
- Low Power Consumption: This op-amp is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient applications.
- Input Offset Voltage: It features a typical input offset voltage of 2mV, which is relatively low and ensures accurate signal amplification.
- Input Common-Mode Voltage Range: The LM358PWLE includes an input common-mode voltage range that includes ground, making it ideal for single-supply operations.
- Output Swing: The op-amp provides a wide output voltage swing, allowing for maximum signal amplification without clipping, which is essential for audio and signal processing applications.
- Internal Frequency Compensation: It comes with internal frequency compensation which simplifies circuit design by eliminating the need for additional external components.
Applications
The LM358PWLE is a versatile component used in a wide array of applications. Its features make it suitable for:
- Sensor amplifiers
- DC gain blocks
- Power supply control circuits
- Audio amplifiers
- Active filters
- Industrial equipment
- Consumer electronics
With its balance of performance, power efficiency, and cost-effectiveness, the LM358PWLE is a go-to operational amplifier for designers and engineers seeking a reliable component for their analog circuit requirements. Texas Instruments' commitment to quality ensures that this op-amp delivers consistent performance and durability, making it a trusted choice for both prototyping and mass production.