EN
  • EN
  • DE

LM35CZ/NOPB

Part No LM35CZ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog Serial (2-Wire) 3-Pin TO-92 Bulk / SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 110°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1°C
Testing Conditions 25°C
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 131225-LM35CZ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Family Name LM35
Introduction Date September 01, 1997
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM35CZ/NOPB CAD Model

Description

The LM35CZ/NOPB is a high-quality precision temperature sensor from Texas Instruments, a leading global semiconductor company.

  • Calibration: Calibrated directly in Celsius
  • Scale Factor: Linear +10mV/°C
  • Operating Temperature Range: -40°C to +110°C
  • Output: Low output impedance and linear output
  • Power Consumption: Less than 60µA
  • Accuracy: ±¼°C @ room temperature and ±¾°C over a full -40 to +110°C temperature range
  • Package: TO-92 package

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4512 $51.6096
19+ $5.2933 $100.5727
30+ $5.1279 $153.8370
41+ $4.9625 $203.4625
53+ $4.7970 $254.2410
70+ $4.3008 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess