Product Overview: LM3674MFX-1.5/NOPB
The LM3674MFX-1.5/NOPB, manufactured by Texas Instruments, is a highly efficient, space-conscious step-down DC-DC converter that is an ideal choice for portable and battery-powered applications. This advanced power solution is designed to deliver a fixed output voltage of 1.5V with an input voltage range from 2.3V to 5.5V, making it versatile for a wide array of electronic devices.
Key Features
- Output Voltage: Fixed at 1.5V, providing stable and reliable power supply.
- High Efficiency: Offers up to 92% efficiency, which is crucial for extending battery life in portable devices.
- Load Current: Capable of delivering up to 600mA of load current, suitable for a range of applications.
- Low Quiescent Current: Ultra-low quiescent current of 15μA (typical) during operation and 0.1μA (typical) in shutdown mode, reducing power consumption when idle.
- Small Package: Available in a tiny 5-pin SOT-23 package, ideal for space-constrained applications.
- Thermal Shutdown and Current Overload Protection: Enhances the reliability and longevity of both the device and the end product.
- No External Compensation Required: Simplifies design and minimizes external component count.
Applications
The LM3674MFX-1.5/NOPB is designed to meet the needs of a variety of applications, particularly where space and power efficiency are critical. It is commonly used in:
- Mobile Phones
- PDAs and Handheld Computers
- Wireless LAN and Bluetooth Devices
- Digital Cameras and Audio Devices
- Portable Media Players
Environmental & Regulatory Compliance
The NOPB designation indicates that this product is part of Texas Instruments' green initiative, being free of lead (Pb) and bromine (Br), and is RoHS compliant. This ensures that the LM3674MFX-1.5/NOPB meets environmental standards, reducing its impact on the environment and making it suitable for use in products sold worldwide.
With its combination of performance, efficiency, and design flexibility, the LM3674MFX-1.5/NOPB from Texas Instruments stands out as a power management solution that can meet the demands of today's advanced electronic devices.