EN
  • EN
  • DE

LM3691TL-3.3/NOPB

Part No LM3691TL-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.3V to 5.5V Synchronous Step Down Single-Out 3.3V 1A 6-Pin DSBGA T/R / IC REG BUCK 3.3V 1A SYNC 6USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-DSBGA
Win Source Part Number 1053984-LM3691TL-3.3/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM3691
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3691TL-3.3/NOPB CAD Model

Description

The LM3691TL-3.3/NOPB is a highly efficient, fast response, step-down DC-DC converter designed by Texas Instruments to deliver a fixed output voltage of 3.3V. It is a part of TI's extensive range of power management integrated circuits, catering to the demand for low-power and energy-efficient solutions in modern electronic devices.

Key Features

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Input Voltage Range: 2.3V to 5.5V, suitable for battery-powered applications.
  • Output Current: Capable of delivering up to 1A, making it suitable for a wide range of applications.
  • High Efficiency: Optimized for battery life with high efficiency over a wide load range.
  • Fast Transient Response: Ensures stable operation during rapid load changes, which is critical for high-performance electronics.
  • Low Quiescent Current: Ideal for battery-operated devices due to its low standby power consumption.
  • Thermal Shutdown: Enhanced safety with built-in thermal shutdown feature.
  • Frequency Synchronization: Synchronizes to an external clock to reduce electromagnetic interference (EMI).
  • Package: Offered in a small, leadless MicroSMD package, which is ideal for space-constrained applications.

Applications

The LM3691TL-3.3/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Digital cameras and audio devices
  • PDAs and handheld computers

Quality and Reliability

As with all Texas Instruments products, the LM3691TL-3.3/NOPB is manufactured to the highest quality standards. The device is available in a lead-free, RoHS-compliant package, ensuring it meets current environmental standards. It also features a no-lead (NOPB) design, making it suitable for eco-friendly manufacturing processes.

For detailed specifications, technical documents, and tools such as datasheets, application notes, and simulation models, customers are encouraged to visit the official Texas Instruments website or contact their TI sales representative.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5755 $50.0570
35+ $2.9338 $102.6830
53+ $2.8421 $150.6313
73+ $2.7504 $200.7792
95+ $2.6587 $252.5765
126+ $2.3837 $300.3462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess