EN
  • EN
  • DE

LM3704XDMM-232/NOPB

Part No LM3704XDMM-232/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR 2.32V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 114816-LM3704XDMM-232/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3704XDMM-232/NOPB CAD Model

Description

The Texas Instruments LM3704XDMM-232/NOPB is a high-quality microprocessor supervisory circuit produced by Texas Instruments, a renowned American technology company that specializes in designing and manufacturing semiconductors and various integrated circuits.

  • Features: Under-voltage monitoring, manual reset capability, power-on reset generation, and watchdog timer
  • Power Consumption: Ultra-low
  • Voltage Range: 0.9V to 5.5V
  • Package: 10-pin VSSOP
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess