EN
  • EN
  • DE

LM3723EM5-4.63/NOPB

Part No LM3723EM5-4.63/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISR 4.63V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 105126-LM3723EM5-4.63/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3723EM5-4.63/NOPB CAD Model

Description

The LM3723EM5-4.63/NOPB is a high-quality supervisory circuit from Texas Instruments, a renowned name in the electronics industry.

  • Threshold Voltage: 4.63V
  • Manual Reset Input: Yes
  • RESET Output: Active-low open-drain
  • Power Consumption: Low
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOT-23-5
  • RoHS Compliant: Yes
  • Green Standards Compliant: Yes

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.7015
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess