EN
  • EN
  • DE

LM380N-8/NOPB

Part No LM380N-8/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.5W MONO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 22 V
Features Short-Circuit and Thermal Protection
Mounting Through Hole
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 107036-LM380N-8/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM380N-8/NOPB CAD Model

Description

The LM380N-8/NOPB is an audio power amplifier designed and manufactured by Texas Instruments, a leading global semiconductor company.

  • Type: 8-pin, mono audio power amplifier
  • Output Power: 2.5W of continuous average output power to an 8Ω load
  • Supply Voltage Range: 10V to 22V
  • Short Circuit Protection: Built-in
  • Thermal Shutdown: Built-in
  • Gain: High
  • Distortion: Low
  • Package: DIP
  • Operating Temperature Range: -20°C to 85°C
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • NOPB Standard: Adheres

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,203 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess